OK International Tip, Soldering, Chisel, 1.4Mm; Tip / Nozzle Width Metcal STTC138P

Description
TIP, SOLDERING, CHISEL, 1.4MM; Tip / Nozzle Width:1.4mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:6mm RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING, CHISEL, 1.4MM; Tip / Nozzle Width:1.4mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering, Chisel, 1.4Mm; Tip / Nozzle Width Metcal - 27M9753 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering, Chisel, 1.4Mm; Tip / Nozzle Width Metcal
27M9753
Tip, Soldering, Chisel, 1.4Mm; Tip / Nozzle Width Metcal 27M9753
TIP, SOLDERING, CHISEL, 1.4MM; Tip / Nozzle Width:1.4mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:6mm RoHS Compliant: Yes

TIP, SOLDERING, CHISEL, 1.4MM; Tip / Nozzle Width:1.4mm; Tip / Nozzle Style:30° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Tip / Nozzle Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 27M9753
Product Name Tip, Soldering, Chisel, 1.4Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631101 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details