OK International OKi STTC-544 Micro Fine Tip 0.5 mm x 14.5 mm STTC-544

Description
OKi Metcal STTC-544 30 Degree Conical Sharp Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. The 500 Series is for applications that are temperature sensitive. Long reach, 0.5mm x 14.5 mm.
Request a Quote
Description
OKi Metcal STTC-544 30 Degree Conical Sharp Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. The 500 Series is for applications that are temperature sensitive. Long reach, 0.5mm x 14.5 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi STTC-544 Micro Fine Tip 0.5 mm x 14.5 mm - STTC-544 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-544 Micro Fine Tip 0.5 mm x 14.5 mm
STTC-544
OKi STTC-544 Micro Fine Tip 0.5 mm x 14.5 mm STTC-544
OKi Metcal STTC-544 30 Degree Conical Sharp Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. The 500 Series is for applications that are temperature sensitive. Long reach, 0.5mm x 14.5 mm.

OKi Metcal STTC-544 30 Degree Conical Sharp Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 700 Series is standard for most applications. The 500 Series is for applications that are temperature sensitive. Long reach, 0.5mm x 14.5 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number STTC-544
Product Name OKi STTC-544 Micro Fine Tip 0.5 mm x 14.5 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Small Hub Removable Needles - 7786-02 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 17595 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Syringes - LBSY005L - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 5 cc (0.3051 cubic inches)
Material Plastic
View Details