The 65457-02 is a 0.5 µL Model 7000.5 KH Neuros syringe with a 32 gauge needle and point style 4, designed for precise microvolume injections in neuroscientific applications. It features a tungsten wire plunger extending to the tip, ensuring zero dead volume. The syringe includes an adjustable needle sleeve for exposure lengths of 0 to 20 mm and is compatible with stereotaxic holders and infusion pumps. The needle is protected by a custom sleeve to minimize tissue damage and improve insertion accuracy.
Neuros syringe technology provides unprecedented functionality for controlled animal injections. An industry first, the Neuros accurately dispenses 50 nL to 100 μL of liquid through an ultrafine needle protected by a custom-designed sleeve. Developed specifically for the neurosciences, the Neuros minimizes injection site damage by increasing needle rigidity and delivering a microvolume of liquid to an exact location.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 65457-02 |
| Product Name | SYRINGE,NEUROS,7000.5,.5UL PT4 |
| Configuration | Needle and Syringe |
| Injection Method | Manual |
| Needle Configuration | Removable |
| Features | Reusable |
| Volume | 5.00E-4 cc (3.05E-5 cubic inches) |