OK International Tip Cartridge, Solder, 30° Bevel, 0.04In; Tip / Nozzle Width Metcal STTC-524

Description
TIP CARTRIDGE, SOLDER, 30° BEVEL, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Features:500 Series; Tip / Nozzle Length:0.36" RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDER, 30° BEVEL, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Features:500 Series; Tip / Nozzle Length:0.36" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Solder, 30° Bevel, 0.04In; Tip / Nozzle Width Metcal - 92F195 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 30° Bevel, 0.04In; Tip / Nozzle Width Metcal
92F195
Tip Cartridge, Solder, 30° Bevel, 0.04In; Tip / Nozzle Width Metcal 92F195
TIP CARTRIDGE, SOLDER, 30° BEVEL, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Features:500 Series; Tip / Nozzle Length:0.36" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 30° BEVEL, 0.04IN; Tip / Nozzle Width:1mm; Tip / Nozzle Style:30° Bevel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Features:500 Series; Tip / Nozzle Length:0.36" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 92F195
Product Name Tip Cartridge, Solder, 30° Bevel, 0.04In; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Irons - 7719521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Stud Welding System - Proweld ARC-3000 - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Multi-process; Stud / Nut Welding; Stick (SMAW)
Thickness Capability 1/4" - 1 1/4"
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details