OK International Tip Cartridge, Solder, 90+ Chisel, 0.1In; Tip / Nozzle Width Metcal STTC-133

Description
TIP CARTRIDGE, SOLDER, 90+ CHISEL, 0.1IN; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.39"RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDER, 90+ CHISEL, 0.1IN; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.39"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Solder, 90+ Chisel, 0.1In; Tip / Nozzle Width Metcal - 76K2460 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 90+ Chisel, 0.1In; Tip / Nozzle Width Metcal
76K2460
Tip Cartridge, Solder, 90+ Chisel, 0.1In; Tip / Nozzle Width Metcal 76K2460
TIP CARTRIDGE, SOLDER, 90+ CHISEL, 0.1IN; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.39"RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 90+ CHISEL, 0.1IN; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.39"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 76K2460
Product Name Tip Cartridge, Solder, 90+ Chisel, 0.1In; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 283420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details