OK International Tip Cartridge, Solder, 90+ Chisel 0.12In; Tip / Nozzle Width Metcal STTC-103

Description
TIP CARTRIDGE, SOLDER, 90+ CHISEL 0.12IN; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.34" RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDER, 90+ CHISEL 0.12IN; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.34" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Solder, 90+ Chisel 0.12In; Tip / Nozzle Width Metcal - 41B5959 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder, 90+ Chisel 0.12In; Tip / Nozzle Width Metcal
41B5959
Tip Cartridge, Solder, 90+ Chisel 0.12In; Tip / Nozzle Width Metcal 41B5959
TIP CARTRIDGE, SOLDER, 90+ CHISEL 0.12IN; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.34" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER, 90+ CHISEL 0.12IN; Tip / Nozzle Width:3mm; Tip / Nozzle Style:90° Chisel; For Use With:Metcal MX-500 Series Soldering Rework Stations; Product Range:STTC Series; Features:700 Series; Tip / Nozzle Length:0.34" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 41B5959
Product Name Tip Cartridge, Solder, 90+ Chisel 0.12In; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Welders - 588987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
Output Current 250 amps
View Details
Stud Welding System - Soyer BMK-16W2.E - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Heat-Resistant Steel
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details