OK International OKi STTC-047, 60° Beveled Tip Cartridge 1.78 mm x 14.2 mm STTC-047

Description
OKi Metcal STTC-047 60 Degree Beveled Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. Long reach, 1.78 mm x 14.2 mm.
Request a Quote
Description
OKi Metcal STTC-047 60 Degree Beveled Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. Long reach, 1.78 mm x 14.2 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi STTC-047, 60° Beveled Tip Cartridge 1.78 mm x 14.2 mm - STTC-047 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-047, 60° Beveled Tip Cartridge 1.78 mm x 14.2 mm
STTC-047
OKi STTC-047, 60° Beveled Tip Cartridge 1.78 mm x 14.2 mm STTC-047
OKi Metcal STTC-047 60 Degree Beveled Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. Long reach, 1.78 mm x 14.2 mm.

OKi Metcal STTC-047 60 Degree Beveled Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. Long reach, 1.78 mm x 14.2 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number STTC-047
Product Name OKi STTC-047, 60° Beveled Tip Cartridge 1.78 mm x 14.2 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Gastight 1700 Series Syringes - 81065 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Removable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 17596 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Syringes - LBSY10 - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 10 cc (0.6102 cubic inches)
Material Plastic
View Details