OK International OKi STTC-022 Conical Sharp Tip 0.4 mm x 8.4 mm STTC-022

Description
OKi Metcal STTC-022 Conical Sharp Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 0.4 mm x 8.4 mm.
Request a Quote
Description
OKi Metcal STTC-022 Conical Sharp Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 0.4 mm x 8.4 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi STTC-022 Conical Sharp Tip 0.4 mm x 8.4 mm - STTC-022 - Ellsworth Adhesives
Germantown, WI, USA
OKi STTC-022 Conical Sharp Tip 0.4 mm x 8.4 mm
STTC-022
OKi STTC-022 Conical Sharp Tip 0.4 mm x 8.4 mm STTC-022
OKi Metcal STTC-022 Conical Sharp Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 0.4 mm x 8.4 mm.

OKi Metcal STTC-022 Conical Sharp Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of tasks for through-hole and SMD rework. The 600 Series is for applications that are temperature sensitive. 0.4 mm x 8.4 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number STTC-022
Product Name OKi STTC-022 Conical Sharp Tip 0.4 mm x 8.4 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

6cm Multi-Channel Pump Syringes - 29442 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.2500 to 5 cc (0.0153 to 0.3051 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
Small Hub Removable Needles - 7785-01 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Septum Needles -  - Instech Laboratories, Inc.
Instech Laboratories, Inc.
Specs
Configuration Needle Only
Material Metal
Gauge 24 to 22
View Details