The Hamilton 203225 is a C-Line gastight syringe for GC autosamplers, featuring a fixed needle (FN) termination and a 500 µL capacity. It has a 7.9 mm needle size and a 26 AWG gauge. The syringe is designed for use with CTC Analytics PAL Systems, with a flange alignment system to prevent installation errors and a direct needle-to-barrel connection to minimize carryover. The C-Line termination eliminates cemented joints, improving solvent compatibility and extending syringe life. All C-Line syringes use a custom-fitted plunger to reduce drag force and include a color-coded hub for volume identification.
C-Line syringes incorporate several unique design features that ensure superior performance. An improperly installed syringe can cause mis-injections or bent needles due to poor alignment. The unique flange alignment design aids in installation and results in fewer bent needles while the plunger button can be adjusted to prevent plunger tip damage. An innovative direct attachment design of the needle to the barrel minimizes sample carryover.
| Hamilton Company | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | 203225 |
| Product Name | GC Autosampler Syringe |
| Configuration | Needle and Syringe |
| Injection Method | Autosampler |
| Needle Configuration | Fixed |
| Needle Material | 304 Stainless Steel |
| Features | Reusable; Interchangeable Plunger |