OK International Tip Cartridge, Desoldering, Round, 1.7Mm; Tip / Nozzle Width Metcal STDC-003

Description
TIP CARTRIDGE, DESOLDERING, ROUND, 1.7MM; Tip / Nozzle Width:1.68mm; Tip / Nozzle Style:Standard; For Use With:Metcal MX-500DS Series Soldering & Desoldering Systems; Product Range:STDC Series; Series:600; Tip / Nozzle I.D.:0.03" RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, DESOLDERING, ROUND, 1.7MM; Tip / Nozzle Width:1.68mm; Tip / Nozzle Style:Standard; For Use With:Metcal MX-500DS Series Soldering & Desoldering Systems; Product Range:STDC Series; Series:600; Tip / Nozzle I.D.:0.03" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Desoldering, Round, 1.7Mm; Tip / Nozzle Width Metcal - 41B5908 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Desoldering, Round, 1.7Mm; Tip / Nozzle Width Metcal
41B5908
Tip Cartridge, Desoldering, Round, 1.7Mm; Tip / Nozzle Width Metcal 41B5908
TIP CARTRIDGE, DESOLDERING, ROUND, 1.7MM; Tip / Nozzle Width:1.68mm; Tip / Nozzle Style:Standard; For Use With:Metcal MX-500DS Series Soldering & Desoldering Systems; Product Range:STDC Series; Series:600; Tip / Nozzle I.D.:0.03" RoHS Compliant: Yes

TIP CARTRIDGE, DESOLDERING, ROUND, 1.7MM; Tip / Nozzle Width:1.68mm; Tip / Nozzle Style:Standard; For Use With:Metcal MX-500DS Series Soldering & Desoldering Systems; Product Range:STDC Series; Series:600; Tip / Nozzle I.D.:0.03" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 41B5908
Product Name Tip Cartridge, Desoldering, Round, 1.7Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2042696 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details