55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ST500V450J032 | 2002-ST500V450J032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | 55 C (131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 50 microF |