OK International OKi SSC-736A, 30° Chisel Tip 2.5 mm x 9.9 mm SSC-736A

Description
OKi Metcal SSC-736A 30 Degree Chisel Tip is a soldering cartridge that is used with the MFR-H6-SSC hand-piece, SP200, MFR-1160, and MFR-1161 Soldering Systems. It delivers power to solder joints without increasing the temperature. The 700 Series is standard for most applications. 2.5 mm x 9.9 mm.
Request a Quote
Description
OKi Metcal SSC-736A 30 Degree Chisel Tip is a soldering cartridge that is used with the MFR-H6-SSC hand-piece, SP200, MFR-1160, and MFR-1161 Soldering Systems. It delivers power to solder joints without increasing the temperature. The 700 Series is standard for most applications. 2.5 mm x 9.9 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SSC-736A, 30° Chisel Tip 2.5 mm x 9.9 mm - SSC-736A - Ellsworth Adhesives
Germantown, WI, USA
OKi SSC-736A, 30° Chisel Tip 2.5 mm x 9.9 mm
SSC-736A
OKi SSC-736A, 30° Chisel Tip 2.5 mm x 9.9 mm SSC-736A
OKi Metcal SSC-736A 30 Degree Chisel Tip is a soldering cartridge that is used with the MFR-H6-SSC hand-piece, SP200, MFR-1160, and MFR-1161 Soldering Systems. It delivers power to solder joints without increasing the temperature. The 700 Series is standard for most applications. 2.5 mm x 9.9 mm.

OKi Metcal SSC-736A 30 Degree Chisel Tip is a soldering cartridge that is used with the MFR-H6-SSC hand-piece, SP200, MFR-1160, and MFR-1161 Soldering Systems. It delivers power to solder joints without increasing the temperature. The 700 Series is standard for most applications. 2.5 mm x 9.9 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SSC-736A
Product Name OKi SSC-736A, 30° Chisel Tip 2.5 mm x 9.9 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Small Hub Removable Needles - 7804-09 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 17598 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
 - LBILN221S - Membrane Solutions
Membrane Solutions
Specs
Configuration Needle Only
Material Plastic
Length 8.7 inch (221 mm)
View Details