OK International OKi SSC-601A Conical Sharp Tip 1 mm x 15.2 mm SSC-601A

Description
OKi Metcal SSC-601A Conical Sharp Tip is a soldering cartridge that is used with the MFR-H6-SSC hand-piece, SP200, MFR-1160 and MFR-1161 Soldering Systems. It delivers power to solder joints without increasing the temperature. The 600 Series is used for applications that are temperature sensitive. 1 mm x 15.2 mm.
Request a Quote
Description
OKi Metcal SSC-601A Conical Sharp Tip is a soldering cartridge that is used with the MFR-H6-SSC hand-piece, SP200, MFR-1160 and MFR-1161 Soldering Systems. It delivers power to solder joints without increasing the temperature. The 600 Series is used for applications that are temperature sensitive. 1 mm x 15.2 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SSC-601A Conical Sharp Tip 1 mm x 15.2 mm - SSC-601A - Ellsworth Adhesives
Germantown, WI, USA
OKi SSC-601A Conical Sharp Tip 1 mm x 15.2 mm
SSC-601A
OKi SSC-601A Conical Sharp Tip 1 mm x 15.2 mm SSC-601A
OKi Metcal SSC-601A Conical Sharp Tip is a soldering cartridge that is used with the MFR-H6-SSC hand-piece, SP200, MFR-1160 and MFR-1161 Soldering Systems. It delivers power to solder joints without increasing the temperature. The 600 Series is used for applications that are temperature sensitive. 1 mm x 15.2 mm.

OKi Metcal SSC-601A Conical Sharp Tip is a soldering cartridge that is used with the MFR-H6-SSC hand-piece, SP200, MFR-1160 and MFR-1161 Soldering Systems. It delivers power to solder joints without increasing the temperature. The 600 Series is used for applications that are temperature sensitive. 1 mm x 15.2 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SSC-601A
Product Name OKi SSC-601A Conical Sharp Tip 1 mm x 15.2 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Salt Line Reagent Syringe - 203270 - Hamilton Company
Specs
Configuration Syringe Only
Injection Method Manual
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 17600 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Syringes - LBSY10 - Membrane Solutions
Membrane Solutions
Specs
Configuration Syringe Only
Volume 10 cc (0.6102 cubic inches)
Material Plastic
View Details