IMI Life Science 6cm Pump Syringes 17593

Description
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps Rated to 80psig (5.52barg) Syringes available in sizes from 10µL to 50mL with various materials and tip styles Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Request a Quote
Description
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps Rated to 80psig (5.52barg) Syringes available in sizes from 10µL to 50mL with various materials and tip styles Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6 cm Kloehn syringe with part number 17593 is a 500µL precision syringe designed for use with IMI Cadent™ 6 syringe pumps in analytical, biotechnology, medical device, and diagnostic applications. It has a borosilicate glass barrel, PCTFE, and PTFE wetted materials, a ¼-28 UNF-2A thread, and is rated to 80 psig (5.52 barg). The syringe operates within a temperature range of 10°C to 40°C and can be stored from −25°C to 85°C. It features a PTFE plunger tip with a flat end and is lubricated with laboratory-grade silicone. Dimensions are 4.37 in (11.1 cm) in length with an orifice diameter of 0.076 in and a syringe diameter of 0.076 in. Maximum drag force for the PTFE plunger is 3.0 lb. Zero dead volume and shrink-wrapped glass barrel options are available upon request.

Datasheet Summary
Powered by GS/AI

The 6 cm Kloehn syringe with part number 17593 is a 500µL precision syringe designed for use with IMI Cadent™ 6 syringe pumps in analytical, biotechnology, medical device, and diagnostic applications. It has a borosilicate glass barrel, PCTFE, and PTFE wetted materials, a ¼-28 UNF-2A thread, and is rated to 80 psig (5.52 barg). The syringe operates within a temperature range of 10°C to 40°C and can be stored from −25°C to 85°C. It features a PTFE plunger tip with a flat end and is lubricated with laboratory-grade silicone. Dimensions are 4.37 in (11.1 cm) in length with an orifice diameter of 0.076 in and a syringe diameter of 0.076 in. Maximum drag force for the PTFE plunger is 3.0 lb. Zero dead volume and shrink-wrapped glass barrel options are available upon request.

Suppliers

Company
Product
Description
Supplier Links
6cm Pump Syringes - 17593 - IMI Life Science
Farmington, CT, United States
6cm Pump Syringes
17593
6cm Pump Syringes 17593
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps Rated to 80psig (5.52barg) Syringes available in sizes from 10µL to 50mL with various materials and tip styles Suitable for use in analytical, biotechnology, medical device, and diagnostic applications

Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials.

  • Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps
  • Rated to 80psig (5.52barg)
  • Syringes available in sizes from 10µL to 50mL with various materials and tip styles
  • Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Syringes and Needles
Product Number 17593
Product Name 6cm Pump Syringes
Configuration Syringe Only
Unlock Full Specs
to access all available technical data

Similar Products

6cm Pump Syringes - 17595 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
6cm Pump Syringes - 17594 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
6cm Pump Syringes - 18463 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
6cm Pump Syringes - 17599 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details