Knowles Electronics, LLC. Microphones - SPW0430HR5HB-B SPW0430HR5HB-B

Description
Manufacturer: Knowles Win Source Part Number: 897169-SPW0430HR5HB- B Series: SiSonic™ Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5700 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 423-1215-2, SPW0430HR5HB-B-2, 423-1215-1, 423-1215-6, SPW0430HR5HB-B-7
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 897169-SPW0430HR5HB- B Series: SiSonic™ Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5700 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 423-1215-2, SPW0430HR5HB-B-2, 423-1215-1, 423-1215-6, SPW0430HR5HB-B-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPW0430HR5HB-B - 897169-SPW0430HR5HB-B - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPW0430HR5HB-B
897169-SPW0430HR5HB-B
Microphones - SPW0430HR5HB-B 897169-SPW0430HR5HB-B
Manufacturer: Knowles Win Source Part Number: 897169-SPW0430HR5HB- B Series: SiSonic™ Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 5700 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 423-1215-2, SPW0430HR5HB-B-2, 423-1215-1, 423-1215-6, SPW0430HR5HB-B-7

Manufacturer: Knowles
Win Source Part Number: 897169-SPW0430HR5HB-B
Series: SiSonic™
Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Part Status: Obsolete
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5700
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: 423-1215-2, SPW0430HR5HB-B-2, 423-1215-1, 423-1215-6, SPW0430HR5HB-B-7

Buy Now Datasheet
Audio Products - Microphones SPW0430HR5HB-B
MIC MEMS ANALOG OMNI -42DB

MIC MEMS ANALOG OMNI -42DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 897169-SPW0430HR5HB-B SPW0430HR5HB-B
Product Name Microphones - SPW0430HR5HB-B Audio Products - Microphones
Impedance 450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-9745W-42DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 10 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers