Knowles Precision Devices Audio Products - Microphones SPU0414HR5H-SB

Description
MIC MEMS ANALOG OMNI -22DB
Datasheet
Description
MIC MEMS ANALOG OMNI -22DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones SPU0414HR5H-SB
MIC MEMS ANALOG OMNI -22DB

MIC MEMS ANALOG OMNI -22DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
SPU0414HR5H-SB
MEMS Microphones SPU0414HR5H-SB
MEMS Microphones MIC MEMS ANALOG OMNI -22DB

MEMS Microphones MIC MEMS ANALOG OMNI -22DB

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number SPU0414HR5H-SB SPU0414HR5H-SB
Product Name Audio Products - Microphones MEMS Microphones
Impedance 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details