Knowles Electronics, LLC. Microphones - SPU0410HR5H-1 SPU0410HR5H-1

Description
Manufacturer: Knowles Win Source Part Number: 811059-SPU0410HR5H-1 Packaging: Reel Type: MEMS (Silicon) Termination: Solder Pads Impedance: 400 Ohms Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Rectangular Current - Supply: 160μA Direction: Omnidirectional Sensitivity: -42dB ±1dB at 94dB SPL S/N Ratio: 59dB Voltage Range: 1.5V ~ 3.6V Port Location: Top Dimension: 0.148" L x 0.116" W (3.76mm x 2.95mm) Height (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,700 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 811059-SPU0410HR5H-1 Packaging: Reel Type: MEMS (Silicon) Termination: Solder Pads Impedance: 400 Ohms Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Rectangular Current - Supply: 160μA Direction: Omnidirectional Sensitivity: -42dB ±1dB at 94dB SPL S/N Ratio: 59dB Voltage Range: 1.5V ~ 3.6V Port Location: Top Dimension: 0.148" L x 0.116" W (3.76mm x 2.95mm) Height (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,700 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPU0410HR5H-1 - 811059-SPU0410HR5H-1 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPU0410HR5H-1
811059-SPU0410HR5H-1
Microphones - SPU0410HR5H-1 811059-SPU0410HR5H-1
Manufacturer: Knowles Win Source Part Number: 811059-SPU0410HR5H-1 Packaging: Reel Type: MEMS (Silicon) Termination: Solder Pads Impedance: 400 Ohms Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Rectangular Current - Supply: 160μA Direction: Omnidirectional Sensitivity: -42dB ±1dB at 94dB SPL S/N Ratio: 59dB Voltage Range: 1.5V ~ 3.6V Port Location: Top Dimension: 0.148" L x 0.116" W (3.76mm x 2.95mm) Height (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,700 MSL Level: 1 (Unlimited)

Manufacturer: Knowles
Win Source Part Number: 811059-SPU0410HR5H-1
Packaging: Reel
Type: MEMS (Silicon)
Termination: Solder Pads
Impedance: 400 Ohms
Frequency Range: 100Hz ~ 10kHz
Output Type: Analog
Shape: Rectangular
Current - Supply: 160μA
Direction: Omnidirectional
Sensitivity: -42dB ±1dB at 94dB SPL
S/N Ratio: 59dB
Voltage Range: 1.5V ~ 3.6V
Port Location: Top
Dimension: 0.148" L x 0.116" W (3.76mm x 2.95mm)
Height (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,700
MSL Level: 1 (Unlimited)

Buy Now
Audio Products - Microphones SPU0410HR5H-1
AUDIO MICROPHONE

AUDIO MICROPHONE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 811059-SPU0410HR5H-1 SPU0410HR5H-1
Product Name Microphones - SPU0410HR5H-1 Audio Products - Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
 - DM-6.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2.24 mV/Pa (15435 mV/psi)
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details