Everett Charles Technologies Conn, Spring Loaded Contact, Cup, 5A; Connector Type Everett Charles Tech SPR2W

Description
CONN, SPRING LOADED CONTACT, CUP, 5A; Connector Type:Spring Loaded Contact; Centerline Spacing:1.7mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:24.13mm; Spring Force Initial:1.08oz; Spring Force Working Travel:3.5oz
Datasheet
Description
CONN, SPRING LOADED CONTACT, CUP, 5A; Connector Type:Spring Loaded Contact; Centerline Spacing:1.7mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:24.13mm; Spring Force Initial:1.08oz; Spring Force Working Travel:3.5oz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Spring Loaded Contact, Cup, 5A; Connector Type Everett Charles Tech - 50B6843 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Spring Loaded Contact, Cup, 5A; Connector Type Everett Charles Tech
50B6843
Conn, Spring Loaded Contact, Cup, 5A; Connector Type Everett Charles Tech 50B6843
CONN, SPRING LOADED CONTACT, CUP, 5A; Connector Type:Spring Loaded Contact; Centerline Spacing:1.7mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:24.13mm; Spring Force Initial:1.08oz; Spring Force Working Travel:3.5oz

CONN, SPRING LOADED CONTACT, CUP, 5A; Connector Type:Spring Loaded Contact; Centerline Spacing:1.7mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:24.13mm; Spring Force Initial:1.08oz; Spring Force Working Travel:3.5oz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B6843
Product Name Conn, Spring Loaded Contact, Cup, 5A; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers