Everett Charles Technologies Conn, Spring Loaded Contact, Cup, 6A; Connector Type Everett Charles Tech SPR-3W-1

Description
CONN, SPRING LOADED CONTACT, CUP, 6A; Connector Type:Spring Loaded Contact; Centerline Spacing:2.41mm; Connector Tip Style:Cup; Current Rating:6A; Overall Length:30.48mm; Spring Force Initial:1.6oz; Spring Force Working Travel:4.5oz RoHS Compliant: Yes
Datasheet
Description
CONN, SPRING LOADED CONTACT, CUP, 6A; Connector Type:Spring Loaded Contact; Centerline Spacing:2.41mm; Connector Tip Style:Cup; Current Rating:6A; Overall Length:30.48mm; Spring Force Initial:1.6oz; Spring Force Working Travel:4.5oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Spring Loaded Contact, Cup, 6A; Connector Type Everett Charles Tech - 17X1499 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Spring Loaded Contact, Cup, 6A; Connector Type Everett Charles Tech
17X1499
Conn, Spring Loaded Contact, Cup, 6A; Connector Type Everett Charles Tech 17X1499
CONN, SPRING LOADED CONTACT, CUP, 6A; Connector Type:Spring Loaded Contact; Centerline Spacing:2.41mm; Connector Tip Style:Cup; Current Rating:6A; Overall Length:30.48mm; Spring Force Initial:1.6oz; Spring Force Working Travel:4.5oz RoHS Compliant: Yes

CONN, SPRING LOADED CONTACT, CUP, 6A; Connector Type:Spring Loaded Contact; Centerline Spacing:2.41mm; Connector Tip Style:Cup; Current Rating:6A; Overall Length:30.48mm; Spring Force Initial:1.6oz; Spring Force Working Travel:4.5oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X1499
Product Name Conn, Spring Loaded Contact, Cup, 6A; Connector Type Everett Charles Tech
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products