Everett Charles Technologies Conn, Spring Loaded Contact, Cup, 5A; Connector Type Everett Charles Tech SPR-2W1

Description
CONN, SPRING LOADED CONTACT, CUP, 5A; Connector Type:Spring Loaded Contact; Centerline Spacing:1.7mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:24.13mm; Spring Force Initial:1.08oz; Spring Force Working Travel:3.5oz RoHS Compliant: Yes
Datasheet
Description
CONN, SPRING LOADED CONTACT, CUP, 5A; Connector Type:Spring Loaded Contact; Centerline Spacing:1.7mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:24.13mm; Spring Force Initial:1.08oz; Spring Force Working Travel:3.5oz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Spring Loaded Contact, Cup, 5A; Connector Type Everett Charles Tech - 50B6837 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Spring Loaded Contact, Cup, 5A; Connector Type Everett Charles Tech
50B6837
Conn, Spring Loaded Contact, Cup, 5A; Connector Type Everett Charles Tech 50B6837
CONN, SPRING LOADED CONTACT, CUP, 5A; Connector Type:Spring Loaded Contact; Centerline Spacing:1.7mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:24.13mm; Spring Force Initial:1.08oz; Spring Force Working Travel:3.5oz RoHS Compliant: Yes

CONN, SPRING LOADED CONTACT, CUP, 5A; Connector Type:Spring Loaded Contact; Centerline Spacing:1.7mm; Connector Tip Style:Cup; Current Rating:5A; Overall Length:24.13mm; Spring Force Initial:1.08oz; Spring Force Working Travel:3.5oz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B6837
Product Name Conn, Spring Loaded Contact, Cup, 5A; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details