KNOWLES ELECTRONICS, LLC.
SPQ0410HR5H-B -- AUDIO PRODUCTS - MICROPHONES
Knowles Electronics, LLC.
Audio Products - Microphones
SPQ0410HR5H-B
Description
AUDIO MICROPHONE
Description
AUDIO MICROPHONE
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
SPQ0410HR5H-B |
|
Product Name
|
Audio Products - Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Directivity
Omnidirectional
Thickness / Height
0.1181 inch (3 mm)
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Mallory Sonalert Products, Inc.
Frequency Response
20 to 16000 Hz
Dynamic Range
120 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
View Details
4 suppliers