Knowles Precision Devices Audio Products - Microphones SPM0408LE5H-TB

Description
SILICON MICROPHONE
Datasheet
Description
SILICON MICROPHONE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones SPM0408LE5H-TB
SILICON MICROPHONE

SILICON MICROPHONE

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
SPM0408LE5H-TB
MEMS Microphones SPM0408LE5H-TB
MEMS Microphones MIC MEMS ANALOG OMNI -18DB

MEMS Microphones MIC MEMS ANALOG OMNI -18DB

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number SPM0408LE5H-TB SPM0408LE5H-TB
Product Name Audio Products - Microphones MEMS Microphones
Impedance 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM72D128VV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details