Knowles Electronics, LLC. Microphones - SPM0408LE5H-TB-6 SPM0408LE5H-TB-6

Description
Manufacturer: Knowles Win Source Part Number: 843972-SPM0408LE5H-T B-6 Series: SiSonic™ SPM Features: 100 Hz ~ 10 kHz Microphone 1.5 V ~ 5.5 V () Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 423-1129-2, SPM0208LE5H-ND, SPM0408LE5H-TB, SPM0208LE5H, SPM0408LE5H-TB-ND, 423-1129-1, Q9950084, SPM0408LE5HTB, SPM0408LE5H-ND, 423-1129-6, SPM0408LE5H-TB-2
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 843972-SPM0408LE5H-T B-6 Series: SiSonic™ SPM Features: 100 Hz ~ 10 kHz Microphone 1.5 V ~ 5.5 V () Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 423-1129-2, SPM0208LE5H-ND, SPM0408LE5H-TB, SPM0208LE5H, SPM0408LE5H-TB-ND, 423-1129-1, Q9950084, SPM0408LE5HTB, SPM0408LE5H-ND, 423-1129-6, SPM0408LE5H-TB-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPM0408LE5H-TB-6 - 843972-SPM0408LE5H-TB-6 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPM0408LE5H-TB-6
843972-SPM0408LE5H-TB-6
Microphones - SPM0408LE5H-TB-6 843972-SPM0408LE5H-TB-6
Manufacturer: Knowles Win Source Part Number: 843972-SPM0408LE5H-T B-6 Series: SiSonic™ SPM Features: 100 Hz ~ 10 kHz Microphone 1.5 V ~ 5.5 V () Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 4800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: 423-1129-2, SPM0208LE5H-ND, SPM0408LE5H-TB, SPM0208LE5H, SPM0408LE5H-TB-ND, 423-1129-1, Q9950084, SPM0408LE5HTB, SPM0408LE5H-ND, 423-1129-6, SPM0408LE5H-TB-2

Manufacturer: Knowles
Win Source Part Number: 843972-SPM0408LE5H-TB-6
Series: SiSonic™ SPM
Features: 100 Hz ~ 10 kHz Microphone 1.5 V ~ 5.5 V ()
Package: Reel - TR
Part Status: Obsolete
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 4800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: 423-1129-2, SPM0208LE5H-ND, SPM0408LE5H-TB, SPM0208LE5H, SPM0408LE5H-TB-ND, 423-1129-1, Q9950084, SPM0408LE5HTB, SPM0408LE5H-ND, 423-1129-6, SPM0408LE5H-TB-2

Buy Now Datasheet
Audio Products - Microphones - SPM0408LE5H-TB-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
SPM0408LE5H-TB-6
Audio Products - Microphones SPM0408LE5H-TB-6
MIC MEMS ANALOG OMNI -18DB

MIC MEMS ANALOG OMNI -18DB

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Microphone Chips Audio Microphones
Product Number 843972-SPM0408LE5H-TB-6 SPM0408LE5H-TB-6
Product Name Microphones - SPM0408LE5H-TB-6 Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers