Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
KNOWLES ELECTRONICS, LLC.
SPM0408HD5H-SB -- AUDIO PRODUCTS - MICROPHONES
Knowles Electronics, LLC.
Audio Products - Microphones
SPM0408HD5H-SB
Description
MIC MEMS ANALOG OMNI -22DB
Acme Chip Technology Co., Limited
Done
Description
MIC MEMS ANALOG OMNI -22DB
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
SPM0408HD5H-SB
Audio Products - Microphones
SPM0408HD5H-SB
MIC MEMS ANALOG OMNI -22DB
MIC MEMS ANALOG OMNI -22DB
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Audio Microphones
Product Number
SPM0408HD5H-SB
Product Name
Audio Products - Microphones
Impedance
300 ohms
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130
IM69D130
Specs
SN Ratio
69 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
RS Components, Ltd.
Microphones
287728
Specs
Sensitivity
63.1 mV/Pa (435023 mV/psi)
Impedance
2200 ohms
View Details
Biamp Systems, Ltd.
Commercial Audio Microphones
DIMIC1
Specs
Directivity
Directional
Features
Digital
Application
Paging
View Details
Mallory Sonalert Products, Inc.
Microphone Elements
PMO-4015SN-42UQ
Specs
Frequency Response
50 to 12000 Hz
Dynamic Range
120 dB re 20µPa
Actual Size
0.1575 inch (4 mm)
View Details
4
suppliers