Knowles Microphone, -22Db, Omni, 1Khz; Transducer Function Knowles Acoustics SPM0406HE3H-T

Description
MICROPHONE, -22dB, OMNI, 1KHz; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:-; Frequency Response Max:-; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensitivity (dB):-22dB; Frequency:1kHz
Description
MICROPHONE, -22dB, OMNI, 1KHz; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:-; Frequency Response Max:-; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensitivity (dB):-22dB; Frequency:1kHz

Suppliers

Company
Product
Description
Supplier Links
Microphone, -22Db, Omni, 1Khz; Transducer Function Knowles Acoustics - 83R7052 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, -22Db, Omni, 1Khz; Transducer Function Knowles Acoustics
83R7052
Microphone, -22Db, Omni, 1Khz; Transducer Function Knowles Acoustics 83R7052
MICROPHONE, -22dB, OMNI, 1KHz; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:-; Frequency Response Max:-; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensitivity (dB):-22dB; Frequency:1kHz

MICROPHONE, -22dB, OMNI, 1KHz; Transducer Function:Microphone; Directivity:Omnidirectional; Frequency Response Min:-; Frequency Response Max:-; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensitivity (dB):-22dB; Frequency:1kHz

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 83R7052
Product Name Microphone, -22Db, Omni, 1Khz; Transducer Function Knowles Acoustics
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details