KNOWLES ELECTRONICS, LLC.
SPM0405HE4H -- AUDIO PRODUCTS - MICROPHONES
Knowles Electronics, LLC.
Audio Products - Microphones
SPM0405HE4H
Description
AUDIO MICROPHONE
Description
AUDIO MICROPHONE
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
SPM0405HE4H |
|
Product Name
|
Audio Products - Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
SN Ratio
69 dB
Features
Digital
Voltage
1.6 to 3.6 volts
View Details
Directivity
Supercardioid
Sensitivity
2 mV/Pa (13757 mV/psi)
Impedance
250 ohms
View Details
Dynamic Range
-22 to -42 dB re 20µPa
Actual Size
0.1850 inch (4.7 mm)
Thickness / Height
0.0512 inch (1.3 mm)
View Details