KNOWLES ELECTRONICS, LLC.
SPM0204LE5 -- AUDIO PRODUCTS - MICROPHONES
Knowles Electronics, LLC.
Audio Products - Microphones
SPM0204LE5
Description
AUDIO MICROPHONE
Description
AUDIO MICROPHONE
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
SPM0204LE5 |
|
Product Name
|
Audio Products - Microphones |
|
Impedance
|
300 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Thickness / Height
0.1181 inch (3 mm)
Sensitivity
12.59 mV/Pa (86798 mV/psi)
SN Ratio
73 dB
View Details
2 suppliers
Actual Size
5.9 inch (150 mm)
Agency Approval
CE marked, UL listed, and RoHS compliant
View Details
Mallory Sonalert Products, Inc.
Frequency Response
100 to 10000 Hz
Dynamic Range
115 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
View Details
2 suppliers