Knowles Electronics, LLC. Audio Products - Microphones SPH6611LR5H-1

Description
Win Source Part Number: 962845-SPH6611LR5H-1 Category: Audio Products>Microphones Series: SiSonic™ SPH Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 5,900 Frequency Range: 50 Hz ~ 80 kHz Output Type: Analog Height (Max): 0.043" (1.08mm) Shape: Rectangular Current - Supply: 185 µA Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL S/N Ratio: 65dB Port Location: Bottom Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Alternative Parts (Cross-Reference): SPH6611LR5H-1SPH6611 LR5H1; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: Knowles Other Names: MCILRATH-Y,423-1431- 2,423-1431-1,SPH6611 LR5H-1-8,423-1431-6 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 962845-SPH6611LR5H-1 Category: Audio Products>Microphones Series: SiSonic™ SPH Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 5,900 Frequency Range: 50 Hz ~ 80 kHz Output Type: Analog Height (Max): 0.043" (1.08mm) Shape: Rectangular Current - Supply: 185 µA Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL S/N Ratio: 65dB Port Location: Bottom Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Alternative Parts (Cross-Reference): SPH6611LR5H-1SPH6611 LR5H1; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: Knowles Other Names: MCILRATH-Y,423-1431- 2,423-1431-1,SPH6611 LR5H-1-8,423-1431-6 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - 962845-SPH6611LR5H-1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Products - Microphones
962845-SPH6611LR5H-1
Audio Products - Microphones 962845-SPH6611LR5H-1
Win Source Part Number: 962845-SPH6611LR5H-1 Category: Audio Products>Microphones Series: SiSonic™ SPH Type: MEMS (Silicon) Termination: Solder Pads Package: Tape & Reel Standard Package: 5,900 Frequency Range: 50 Hz ~ 80 kHz Output Type: Analog Height (Max): 0.043" (1.08mm) Shape: Rectangular Current - Supply: 185 µA Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL S/N Ratio: 65dB Port Location: Bottom Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Alternative Parts (Cross-Reference): SPH6611LR5H-1SPH6611 LR5H1; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Mfr: Knowles Other Names: MCILRATH-Y,423-1431- 2,423-1431-1,SPH6611 LR5H-1-8,423-1431-6 Product Status: Not For New Designs

Win Source Part Number: 962845-SPH6611LR5H-1
Category: Audio Products>Microphones
Series: SiSonic™ SPH
Type: MEMS (Silicon)
Termination: Solder Pads
Package: Tape & Reel
Standard Package: 5,900
Frequency Range: 50 Hz ~ 80 kHz
Output Type: Analog
Height (Max): 0.043" (1.08mm)
Shape: Rectangular
Current - Supply: 185 µA
Direction: Omnidirectional
Sensitivity: -38dB ±3dB @ 94dB SPL
S/N Ratio: 65dB
Port Location: Bottom
Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Alternative Parts (Cross-Reference): SPH6611LR5H-1SPH6611LR5H1;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030
Mfr: Knowles
Other Names: MCILRATH-Y,423-1431-2,423-1431-1,SPH6611LR5H-1-8,423-1431-6
Product Status: Not For New Designs

Buy Now Datasheet
Audio Products - Microphones SPH6611LR5H-1
SILICON MICROPHONE

SILICON MICROPHONE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 962845-SPH6611LR5H-1 SPH6611LR5H-1
Product Name Audio Products - Microphones Audio Products - Microphones
Frequency Response 50 to 80000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Commercial Audio Microphones - DIMIC12S - Biamp Systems, Ltd.
Specs
Features Digital
Application Paging
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details