Knowles Electronics, LLC. Microphones - SPH1644LM4H-1 SPH1644LM4H-1

Description
Manufacturer: Knowles Win Source Part Number: 838543-SPH1644LM4H-1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 838543-SPH1644LM4H-1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPH1644LM4H-1 - 838543-SPH1644LM4H-1 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPH1644LM4H-1
838543-SPH1644LM4H-1
Microphones - SPH1644LM4H-1 838543-SPH1644LM4H-1
Manufacturer: Knowles Win Source Part Number: 838543-SPH1644LM4H-1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Knowles
Win Source Part Number: 838543-SPH1644LM4H-1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 838543-SPH1644LM4H-1
Product Name Microphones - SPH1644LM4H-1
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D128SV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
 - SPU0414HR5H - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Sensitivity 79.43 mV/Pa (547661 mV/psi)
Impedance 400 ohms
View Details
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
View Details