Knowles Microphones - SPH1642HT5H-1-8 SPH1642HT5H-1-8

Description
Manufacturer: Knowles Win Source Part Number: 838542-SPH1642HT5H-1 -8 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 838542-SPH1642HT5H-1 -8 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPH1642HT5H-1-8 - 838542-SPH1642HT5H-1-8 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPH1642HT5H-1-8
838542-SPH1642HT5H-1-8
Microphones - SPH1642HT5H-1-8 838542-SPH1642HT5H-1-8
Manufacturer: Knowles Win Source Part Number: 838542-SPH1642HT5H-1 -8 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Knowles
Win Source Part Number: 838542-SPH1642HT5H-1-8
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Audio Products - Microphones SPH1642HT5H-1-8
SILICON MICROPHONE

SILICON MICROPHONE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 838542-SPH1642HT5H-1-8 SPH1642HT5H-1-8
Product Name Microphones - SPH1642HT5H-1-8 Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Wall Stations - Vocia VAM-1 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Agency Approval CE marked and RoHS compliant
Application Paging
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers