Knowles Electronics, LLC. Microphones - SPH0644LM4H-1 SPH0644LM4H-1

Description
Manufacturer: Knowles Win Source Part Number: 897065-SPH0644LM4H-1 Series: SiSonic™ SPH Features: 20 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-37dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Not For New Designs Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: CORNELL, 423-1424-6, 423-1424-2, SPH0644LM4H-1-8, 423-1424-1
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 897065-SPH0644LM4H-1 Series: SiSonic™ SPH Features: 20 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-37dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Not For New Designs Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: CORNELL, 423-1424-6, 423-1424-2, SPH0644LM4H-1-8, 423-1424-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPH0644LM4H-1 - 897065-SPH0644LM4H-1 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPH0644LM4H-1
897065-SPH0644LM4H-1
Microphones - SPH0644LM4H-1 897065-SPH0644LM4H-1
Manufacturer: Knowles Win Source Part Number: 897065-SPH0644LM4H-1 Series: SiSonic™ SPH Features: 20 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-37dB ±1dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Not For New Designs Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) HTSUS: 8518.10.8030 Other Part Number: CORNELL, 423-1424-6, 423-1424-2, SPH0644LM4H-1-8, 423-1424-1

Manufacturer: Knowles
Win Source Part Number: 897065-SPH0644LM4H-1
Series: SiSonic™ SPH
Features: 20 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) 1.6 V ~ 3.6 V Omnidirectional (-37dB ±1dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Part Status: Not For New Designs
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5900
MSL Level: 1 (Unlimited)
HTSUS: 8518.10.8030
Other Part Number: CORNELL, 423-1424-6, 423-1424-2, SPH0644LM4H-1-8, 423-1424-1

Buy Now Datasheet
Audio Products - Microphones SPH0644LM4H-1
MIC MEMS DIGITAL PDM OMNI -37DB

MIC MEMS DIGITAL PDM OMNI -37DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
SPH0644LM4H-1
MEMS Microphones SPH0644LM4H-1
MEMS Microphones

MEMS Microphones

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 897065-SPH0644LM4H-1 SPH0644LM4H-1 SPH0644LM4H-1
Product Name Microphones - SPH0644LM4H-1 Audio Products - Microphones MEMS Microphones
SN Ratio 66 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
Electret Condenser Microphone - EM-9745(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details