Knowles Electronics, LLC. Audio Products - Microphones SPH0644HM4H-1

Description
MIC MEMS DIGITAL PDM OMNI -36DB
Datasheet
Description
MIC MEMS DIGITAL PDM OMNI -36DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones SPH0644HM4H-1
MIC MEMS DIGITAL PDM OMNI -36DB

MIC MEMS DIGITAL PDM OMNI -36DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
SPH0644HM4H-1
MEMS Microphones SPH0644HM4H-1
MEMS Microphones

MEMS Microphones

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number SPH0644HM4H-1 SPH0644HM4H-1
Product Name Audio Products - Microphones MEMS Microphones
SN Ratio 58 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Commercial Audio Microphones - DIMIC1 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers