Knowles Electronics, LLC. Microphones - SPH0641LM4H-1 SPH0641LM4H-1

Description
Manufacturer: Knowles Win Source Part Number: 795299-SPH0641LM4H-1 Series: SiSonic, Zero-Height Mic, SPH Packaging: Reel package Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz ~ 10kHz Output Type: Digital, PDM Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±1dB @ 94dB SPL Family Name: SPH0641LM4H-1 S/N Ratio: 64.3dB Voltage Range: 1.62 ~ 3.6V Port Location: Bottom Categories: Audio Products Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Operating Supply Current: 700μA Height (Maximum): 0.043" (1.10mm) Alternative Parts (Cross-Reference): ADMP421BCEZ-RL7; INMP405ACEZ-R7; MP33AB01H; MP33AB01HTR; Introduction Date: April 17, 2014 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5,900
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 795299-SPH0641LM4H-1 Series: SiSonic, Zero-Height Mic, SPH Packaging: Reel package Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz ~ 10kHz Output Type: Digital, PDM Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±1dB @ 94dB SPL Family Name: SPH0641LM4H-1 S/N Ratio: 64.3dB Voltage Range: 1.62 ~ 3.6V Port Location: Bottom Categories: Audio Products Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Operating Supply Current: 700μA Height (Maximum): 0.043" (1.10mm) Alternative Parts (Cross-Reference): ADMP421BCEZ-RL7; INMP405ACEZ-R7; MP33AB01H; MP33AB01HTR; Introduction Date: April 17, 2014 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5,900
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPH0641LM4H-1 - 795299-SPH0641LM4H-1 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPH0641LM4H-1
795299-SPH0641LM4H-1
Microphones - SPH0641LM4H-1 795299-SPH0641LM4H-1
Manufacturer: Knowles Win Source Part Number: 795299-SPH0641LM4H-1 Series: SiSonic, Zero-Height Mic, SPH Packaging: Reel package Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz ~ 10kHz Output Type: Digital, PDM Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±1dB @ 94dB SPL Family Name: SPH0641LM4H-1 S/N Ratio: 64.3dB Voltage Range: 1.62 ~ 3.6V Port Location: Bottom Categories: Audio Products Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Operating Supply Current: 700μA Height (Maximum): 0.043" (1.10mm) Alternative Parts (Cross-Reference): ADMP421BCEZ-RL7; INMP405ACEZ-R7; MP33AB01H; MP33AB01HTR; Introduction Date: April 17, 2014 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5,900

Manufacturer: Knowles
Win Source Part Number: 795299-SPH0641LM4H-1
Series: SiSonic, Zero-Height Mic, SPH
Packaging: Reel package
Type: MEMS (Silicon)
Termination: Solder Pads
Frequency Range: 100Hz ~ 10kHz
Output Type: Digital, PDM
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -26dB ±1dB @ 94dB SPL
Family Name: SPH0641LM4H-1
S/N Ratio: 64.3dB
Voltage Range: 1.62 ~ 3.6V
Port Location: Bottom
Categories: Audio Products
Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Operating Supply Current: 700μA
Height (Maximum): 0.043" (1.10mm)
Alternative Parts (Cross-Reference): ADMP421BCEZ-RL7; INMP405ACEZ-R7; MP33AB01H; MP33AB01HTR;
Introduction Date: April 17, 2014
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5,900

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
SPH0641LM4H-1
MEMS Microphones SPH0641LM4H-1
MEMS Microphones Digital Multiple Performance Modes

MEMS Microphones Digital Multiple Performance Modes

Buy Now Datasheet
Audio Products - Microphones SPH0641LM4H-1
SILICON MICROPHONE

SILICON MICROPHONE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 795299-SPH0641LM4H-1 SPH0641LM4H-1 SPH0641LM4H-1
Product Name Microphones - SPH0641LM4H-1 MEMS Microphones Audio Products - Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 2200 ohms
View Details
 - DM-3.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details
Electret Condenser Microphone - EM-B6018P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details