Knowles Electronics, LLC. Microphones - SPA2629LR5H-B-8 SPA2629LR5H-B-8

Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109014-SPA2629LR5H- B-8 Categories: Microphones Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109014-SPA2629LR5H- B-8 Categories: Microphones Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPA2629LR5H-B-8 - 1109014-SPA2629LR5H-B-8 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPA2629LR5H-B-8
1109014-SPA2629LR5H-B-8
Microphones - SPA2629LR5H-B-8 1109014-SPA2629LR5H-B-8
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109014-SPA2629LR5H- B-8 Categories: Microphones Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Knowles
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109014-SPA2629LR5H-B-8
Categories: Microphones
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microphone Chips
Product Number 1109014-SPA2629LR5H-B-8
Product Name Microphones - SPA2629LR5H-B-8
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Function Audio; Measurement
Directivity Omnidirectional
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - SPK0833LM4H-B-7 - 795302-SPK0833LM4H-B-7 - Win Source Electronics
Specs
Frequency Response 100 to 10000 Hz
View Details
2 suppliers
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
View Details
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Function Audio
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
View Details