Cornell Dubilier Capacitors - Aluminum - Polymer Capacitors SPA221M04R

Description
Win Source Part Number: 1308473-SPA221M04R Category: Capacitors>Aluminum - Polymer Capacitors Series: SPA Type: Polymer Applications: General Purpose Height - Seated (Max): 0.165" (4.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ High Frequency: 4 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308473-SPA221M04R Category: Capacitors>Aluminum - Polymer Capacitors Series: SPA Type: Polymer Applications: General Purpose Height - Seated (Max): 0.165" (4.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ High Frequency: 4 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1308473-SPA221M04R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1308473-SPA221M04R
Capacitors - Aluminum - Polymer Capacitors 1308473-SPA221M04R
Win Source Part Number: 1308473-SPA221M04R Category: Capacitors>Aluminum - Polymer Capacitors Series: SPA Type: Polymer Applications: General Purpose Height - Seated (Max): 0.165" (4.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ High Frequency: 4 A @ 100 kHz

Win Source Part Number: 1308473-SPA221M04R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SPA
Type: Polymer
Applications: General Purpose
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ High Frequency: 4 A @ 100 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1308473-SPA221M04R
Product Name Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 220 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details