Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
KNOWLES ELECTRONICS, LLC.
SP0102NC3-2 -- AUDIO PRODUCTS - MICROPHONES
Knowles Electronics, LLC.
Audio Products - Microphones
SP0102NC3-2
Description
MIC SISONIC SMD 1.5-5.5V 42DB
Shenzhen Shengyu Electronics Technology Limited
Done
Description
MIC SISONIC SMD 1.5-5.5V 42DB
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
SP0102NC3-2
Audio Products - Microphones
SP0102NC3-2
MIC SISONIC SMD 1.5-5.5V 42DB
MIC SISONIC SMD 1.5-5.5V 42DB
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Audio Microphones
Product Number
SP0102NC3-2
Product Name
Audio Products - Microphones
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Microphones
IM69D127V11XTMA1
Specs
Thickness / Height
0.0984 inch (2.5 mm)
SN Ratio
69 dB
Features
Digital
View Details
2
suppliers
RS Components, Ltd.
Microphones
287729
Specs
Sensitivity
12.59 mV/Pa (86798 mV/psi)
Impedance
2200 ohms
View Details
Biamp Systems, Ltd.
Commercial Audio Microphones
MICPAT-2
Specs
Directivity
Directional
Application
Paging
View Details
Mallory Sonalert Products, Inc.
Microphone Elements
PMOF-6027WN-44KDQ
Specs
Frequency Response
100 to 10000 Hz
Dynamic Range
115 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
View Details
4
suppliers