Win Source Part Number: 1307439-SN4R7M063ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SN
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 33.88Ohm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Bi-Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.236" Dia (6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 44 mA @ 120 Hz
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1307439-SN4R7M063ST |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |