Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SN331M6R3ST

Description
Win Source Part Number: 1307442-SN331M6R3ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SN Package: Bulk Applications: General Purpose Height - Seated (Max): 0.630" (16.00mm) Standard Package: 200 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 6.3 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 970mOhm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Bi-Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 310 mA @ 120 Hz
Request a Quote Datasheet
Description
Win Source Part Number: 1307442-SN331M6R3ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SN Package: Bulk Applications: General Purpose Height - Seated (Max): 0.630" (16.00mm) Standard Package: 200 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 6.3 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 970mOhm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Bi-Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 310 mA @ 120 Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307442-SN331M6R3ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307442-SN331M6R3ST
Capacitors - Aluminum Electrolytic Capacitors 1307442-SN331M6R3ST
Win Source Part Number: 1307442-SN331M6R3ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SN Package: Bulk Applications: General Purpose Height - Seated (Max): 0.630" (16.00mm) Standard Package: 200 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 6.3 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 970mOhm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Bi-Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 310 mA @ 120 Hz

Win Source Part Number: 1307442-SN331M6R3ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SN
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.630" (16.00mm)
Standard Package: 200
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 970mOhm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Bi-Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 310 mA @ 120 Hz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SN331M6R3ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SN331M6R3ST-ND
Aluminum Electrolytic Capacitors SN331M6R3ST-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 970mOhm @ 120Hz 1000 Hrs @ 85°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 970mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SN331M6R3ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SN331M6R3ST
Capacitors - Aluminum Electrolytic Capacitors SN331M6R3ST
CAP ALUM 330UF 20% 6.3V RADIAL

CAP ALUM 330UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1307442-SN331M6R3ST SN331M6R3ST-ND SN331M6R3ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts
WVAC 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers