Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SN220M063ST

Description
Win Source Part Number: 1307460-SN220M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SN Package: Bulk Applications: General Purpose Height - Seated (Max): 0.630" (16.00mm) Standard Package: 200 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 7.24Ohm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Bi-Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 130 mA @ 120 Hz
Request a Quote Datasheet
Description
Win Source Part Number: 1307460-SN220M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SN Package: Bulk Applications: General Purpose Height - Seated (Max): 0.630" (16.00mm) Standard Package: 200 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 7.24Ohm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Bi-Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 130 mA @ 120 Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307460-SN220M063ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307460-SN220M063ST
Capacitors - Aluminum Electrolytic Capacitors 1307460-SN220M063ST
Win Source Part Number: 1307460-SN220M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SN Package: Bulk Applications: General Purpose Height - Seated (Max): 0.630" (16.00mm) Standard Package: 200 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 7.24Ohm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Bi-Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 130 mA @ 120 Hz

Win Source Part Number: 1307460-SN220M063ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SN
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.630" (16.00mm)
Standard Package: 200
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 7.24Ohm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Bi-Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 130 mA @ 120 Hz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1307460-SN220M063ST
Product Name Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details