Cornell Dubilier Aluminum Electrolytic Capacitors SN220M035ST

Description
22µF 35V Aluminum Electrolytic Capacitors Radial, Can 8.44Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 35V Aluminum Electrolytic Capacitors Radial, Can 8.44Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SN220M035ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SN220M035ST-ND
Aluminum Electrolytic Capacitors SN220M035ST-ND
22µF 35V Aluminum Electrolytic Capacitors Radial, Can 8.44Ohm @ 120Hz 1000 Hrs @ 85°C

22µF 35V Aluminum Electrolytic Capacitors Radial, Can 8.44Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307462-SN220M035ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307462-SN220M035ST
Capacitors - Aluminum Electrolytic Capacitors 1307462-SN220M035ST
Win Source Part Number: 1307462-SN220M035ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SN Package: Bulk Applications: General Purpose Height - Seated (Max): 0.453" (11.50mm) Standard Package: 500 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 8.44Ohm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Bi-Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 94 mA @ 120 Hz

Win Source Part Number: 1307462-SN220M035ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SN
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 500
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 8.44Ohm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Bi-Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 94 mA @ 120 Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SN220M035ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SN220M035ST
Capacitors - Aluminum Electrolytic Capacitors SN220M035ST
CAP ALUM 22UF 20% 35V RADIAL

CAP ALUM 22UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SN220M035ST-ND 1307462-SN220M035ST SN220M035ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701048 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details