OK International OKi SMTC-160 Blade Tip 10.4 mm SMTC-160

Description
OKi Metcal SMTC-160 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. The 700 Series is standard for most applications. 10 mm.
Request a Quote
Description
OKi Metcal SMTC-160 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. The 700 Series is standard for most applications. 10 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SMTC-160 Blade Tip 10.4 mm - SMTC-160 - Ellsworth Adhesives
Germantown, WI, USA
OKi SMTC-160 Blade Tip 10.4 mm
SMTC-160
OKi SMTC-160 Blade Tip 10.4 mm SMTC-160
OKi Metcal SMTC-160 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. The 700 Series is standard for most applications. 10 mm.

OKi Metcal SMTC-160 Long Blade Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E hand-pieces for conduction rework. It is used for quick cleaning of PCB pads. The 700 Series is standard for most applications. 10 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SMTC-160
Product Name OKi SMTC-160 Blade Tip 10.4 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Kel-F Hub Needles - 7746-14 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
6cm Pump Syringes - 17595 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
250ul Syringe for SpotON or TLC Autospotter - A87-35 - Miles Scientific (Analtech)
Specs
Configuration Syringe Only; Needle and Syringe
Injection Method Autosampler
Needle Material Teflon-tipped Metal
View Details