OK International Tip Cartridge, Soldering, Quad, 21.34Mm; Tip / Nozzle Width Metcal SMTC-1122

Description
TIP CARTRIDGE, SOLDERING, QUAD, 21.34MM; Tip / Nozzle Width:21.34mm; Tip / Nozzle Style:Quad; For Use With:QFP-144 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDERING, QUAD, 21.34MM; Tip / Nozzle Width:21.34mm; Tip / Nozzle Style:Quad; For Use With:QFP-144 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Quad, 21.34Mm; Tip / Nozzle Width Metcal - 76K2384 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Quad, 21.34Mm; Tip / Nozzle Width Metcal
76K2384
Tip Cartridge, Soldering, Quad, 21.34Mm; Tip / Nozzle Width Metcal 76K2384
TIP CARTRIDGE, SOLDERING, QUAD, 21.34MM; Tip / Nozzle Width:21.34mm; Tip / Nozzle Style:Quad; For Use With:QFP-144 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, QUAD, 21.34MM; Tip / Nozzle Width:21.34mm; Tip / Nozzle Style:Quad; For Use With:QFP-144 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 76K2384
Product Name Tip Cartridge, Soldering, Quad, 21.34Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024497 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details