OK International Tip Cartridge, Soldering, Quad, 11.58Mm; Tip / Nozzle Width Metcal SMTC-1109

Description
TIP CARTRIDGE, SOLDERING, QUAD, 11.58MM; Tip / Nozzle Width:11.58mm; Tip / Nozzle Style:Socket; For Use With:PLCC-32 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDERING, QUAD, 11.58MM; Tip / Nozzle Width:11.58mm; Tip / Nozzle Style:Socket; For Use With:PLCC-32 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Quad, 11.58Mm; Tip / Nozzle Width Metcal - 76K2383 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Quad, 11.58Mm; Tip / Nozzle Width Metcal
76K2383
Tip Cartridge, Soldering, Quad, 11.58Mm; Tip / Nozzle Width Metcal 76K2383
TIP CARTRIDGE, SOLDERING, QUAD, 11.58MM; Tip / Nozzle Width:11.58mm; Tip / Nozzle Style:Socket; For Use With:PLCC-32 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, QUAD, 11.58MM; Tip / Nozzle Width:11.58mm; Tip / Nozzle Style:Socket; For Use With:PLCC-32 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 76K2383
Product Name Tip Cartridge, Soldering, Quad, 11.58Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 631066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details