OK International OKi SMTC-104 Tunnel Tip 5.08 mm x 4.32 mm SMTC-104

Description
OKi Metcal SMTC-104 Tunnel Tip is a cartridge that is used with the MX Series Soldering & Rework with MX-RM3E and MX-H1-AV Hand-piece for conduction rework of surface mount components. 5.08 mm.
Request a Quote
Description
OKi Metcal SMTC-104 Tunnel Tip is a cartridge that is used with the MX Series Soldering & Rework with MX-RM3E and MX-H1-AV Hand-piece for conduction rework of surface mount components. 5.08 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OKi SMTC-104 Tunnel Tip 5.08 mm x 4.32 mm - SMTC-104 - Ellsworth Adhesives
Germantown, WI, USA
OKi SMTC-104 Tunnel Tip 5.08 mm x 4.32 mm
SMTC-104
OKi SMTC-104 Tunnel Tip 5.08 mm x 4.32 mm SMTC-104
OKi Metcal SMTC-104 Tunnel Tip is a cartridge that is used with the MX Series Soldering & Rework with MX-RM3E and MX-H1-AV Hand-piece for conduction rework of surface mount components. 5.08 mm.

OKi Metcal SMTC-104 Tunnel Tip is a cartridge that is used with the MX Series Soldering & Rework with MX-RM3E and MX-H1-AV Hand-piece for conduction rework of surface mount components. 5.08 mm.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Syringes and Needles
Product Number SMTC-104
Product Name OKi SMTC-104 Tunnel Tip 5.08 mm x 4.32 mm
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Multichannel Gel Loading Syringe - 80091 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Removable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Multi-Channel Pump Syringes - 29441 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.2500 to 5 cc (0.0153 to 0.3051 cubic inches)
View Details
 - LBILN221N - Membrane Solutions
Membrane Solutions
Specs
Configuration Needle Only
Material Plastic
Length 8.7 inch (221 mm)
View Details