Rinco Ultrasonics USA Hand Welding Unit 70 kHz HW70-3

Description
The ultrasonic hand welding unit HW70-3 is suitable for very small manual welding and cutting operations.
Description
The ultrasonic hand welding unit HW70-3 is suitable for very small manual welding and cutting operations.

Suppliers

Company
Product
Description
Supplier Links
Danbury, CT, USA
Hand Welding Unit 70 kHz
HW70-3
Hand Welding Unit 70 kHz HW70-3
The ultrasonic hand welding unit HW70-3 is suitable for very small manual welding and cutting operations.

The ultrasonic hand welding unit HW70-3 is suitable for very small manual welding and cutting operations.

Supplier's Site

Technical Specifications

  Rinco Ultrasonics USA
Product Category Welding, Brazing, and Soldering Equipment
Product Number HW70-3
Product Name Hand Welding Unit 70 kHz
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 631099 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 20 kHz - ADG20-3000P-230-B1-A - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details