OK International Tools, Tips Soldering; Tip / Nozzle Width Metcal SMTC-008

Description
Tools, Tips Soldering; Tip / Nozzle Width:2.8mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Description
Tools, Tips Soldering; Tip / Nozzle Width:2.8mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Metcal soldering tip cartridge, part number 91F5890, features a slotted nozzle with a width of 2.8mm. It is designed for use with MX-RM3E soldering rework stations, making it suitable for precision soldering tasks. This tip is part of the Microfine Rework Tip Series and is RoHS compliant, ensuring it meets environmental standards. The cartridge allows for quick changeover, facilitating efficient workflow during soldering and desoldering processes. Its geometry is optimized for handling thermally demanding PCBs, making it a reliable choice for engineers working on intricate electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Metcal soldering tip cartridge, part number 91F5890, features a slotted nozzle with a width of 2.8mm. It is designed for use with MX-RM3E soldering rework stations, making it suitable for precision soldering tasks. This tip is part of the Microfine Rework Tip Series and is RoHS compliant, ensuring it meets environmental standards. The cartridge allows for quick changeover, facilitating efficient workflow during soldering and desoldering processes. Its geometry is optimized for handling thermally demanding PCBs, making it a reliable choice for engineers working on intricate electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Tools, Tips Soldering; Tip / Nozzle Width Metcal - 91F5890 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Tips Soldering; Tip / Nozzle Width Metcal
91F5890
Tools, Tips Soldering; Tip / Nozzle Width Metcal 91F5890
Tools, Tips Soldering; Tip / Nozzle Width:2.8mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Tools, Tips Soldering; Tip / Nozzle Width:2.8mm; Tip / Nozzle Style:Slotted; For Use With:MX-RM3E Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 91F5890
Product Name Tools, Tips Soldering; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FMC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details