Knowles HiT250 Range High Temperature SMDCap - High-Temp - HiT250

Description
HiT250 Range of High Temperature Multilayer Ceramic Capacitors Our high temperature MLCC series exhibit stable performance across an extended operating temperature range of -55°C to +250°C. Both Class I and Class II parts are available with DC voltage ratings of 50,100 and 200V satisfying a wide range of demanding applications. To provide high reliability operation in the extremes of temperature encountered in down hole exploration, avionics and automotive systems, Knowles High Temperature HiT range products are approved for use at elevated temperatures of up to 250°C 250ºC operating temperature 0603 to 2220 chip sizes C0G/NP0 (1B) dielectric Capacitance range from 3.9pF up to 39nF Voltage ratings from 10V to 630V RoHS compliant / Pb Free Au over Ni termination Sample kits available Additional information is available from the family datasheet: HiT250 high temperature MLCC For Testing, FIT data, solder profile and further performance data take a look at the Application Note AN0029 Knowles HiT range Multilayer Ceramic Capacitors from 160ºC to 250°C Maximum capacitance values - HiT250 range - 250°C capacitors - Chip Size Rated Voltage - 0603 - 0805 - 1206 - 1210 - 1808 - 1812 - 2220 C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) Min Cap 3.9pF 1.0nF 4.7pF 4.7nF 10pF 15nF 22pF 33nF 22pF 100nF 47pF 82nF 68pF 470nF 10V 390pF 100nF 1.5nF 150nF 3.3nF 330nF 5.6nF 680nF 5.6nF 560nF 12nF 1.5uF 39nF 2.2uF 16V 390pF 33nF 1.5nF 100nF 3.3nF 180nF 5.6nF 470nF 5.6nF 330nF 12nF 1.0uF 39nF 1.5uF 25V 390pF 10nF 1.5nF 47nF 3.3nF 150nF 5.6nF 330nF 5.6nF 270nF 12nF 680nF 39nF 1.0uF 50V 390pF - 1.5nF - 3.3nF - 5.6nF - 5.6nF - 12nF - 39nF - 100V 330pF - 1.0nF - 2.7nF - 3.9nF - 4.7nF - 10nF - 27nF - 200V 120pF - 560pF - 1.2nF - 2.7nF - 2.7nF - 6.8nF - 15nF - 250V 68pF 330pF 680pF 1.8nF 1.8nF 4.7nF 10nF 500V 33pF - 120pF - 390pF - 820pF - 1.0nF - 2.2nF - 4.7nF - 630V - - 39pF - 150pF - 470pF - 470pF - 1.5nF - 2.2nF - Note: Other capacitance values may become available, please contact us if you need values other than those shown in the above table.
Request a Quote Datasheet
Description
HiT250 Range of High Temperature Multilayer Ceramic Capacitors Our high temperature MLCC series exhibit stable performance across an extended operating temperature range of -55°C to +250°C. Both Class I and Class II parts are available with DC voltage ratings of 50,100 and 200V satisfying a wide range of demanding applications. To provide high reliability operation in the extremes of temperature encountered in down hole exploration, avionics and automotive systems, Knowles High Temperature HiT range products are approved for use at elevated temperatures of up to 250°C 250ºC operating temperature 0603 to 2220 chip sizes C0G/NP0 (1B) dielectric Capacitance range from 3.9pF up to 39nF Voltage ratings from 10V to 630V RoHS compliant / Pb Free Au over Ni termination Sample kits available Additional information is available from the family datasheet: HiT250 high temperature MLCC For Testing, FIT data, solder profile and further performance data take a look at the Application Note AN0029 Knowles HiT range Multilayer Ceramic Capacitors from 160ºC to 250°C Maximum capacitance values - HiT250 range - 250°C capacitors - Chip Size Rated Voltage - 0603 - 0805 - 1206 - 1210 - 1808 - 1812 - 2220 C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) Min Cap 3.9pF 1.0nF 4.7pF 4.7nF 10pF 15nF 22pF 33nF 22pF 100nF 47pF 82nF 68pF 470nF 10V 390pF 100nF 1.5nF 150nF 3.3nF 330nF 5.6nF 680nF 5.6nF 560nF 12nF 1.5uF 39nF 2.2uF 16V 390pF 33nF 1.5nF 100nF 3.3nF 180nF 5.6nF 470nF 5.6nF 330nF 12nF 1.0uF 39nF 1.5uF 25V 390pF 10nF 1.5nF 47nF 3.3nF 150nF 5.6nF 330nF 5.6nF 270nF 12nF 680nF 39nF 1.0uF 50V 390pF - 1.5nF - 3.3nF - 5.6nF - 5.6nF - 12nF - 39nF - 100V 330pF - 1.0nF - 2.7nF - 3.9nF - 4.7nF - 10nF - 27nF - 200V 120pF - 560pF - 1.2nF - 2.7nF - 2.7nF - 6.8nF - 15nF - 250V 68pF 330pF 680pF 1.8nF 1.8nF 4.7nF 10nF 500V 33pF - 120pF - 390pF - 820pF - 1.0nF - 2.2nF - 4.7nF - 630V - - 39pF - 150pF - 470pF - 470pF - 1.5nF - 2.2nF - Note: Other capacitance values may become available, please contact us if you need values other than those shown in the above table.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiT250 Range High Temperature -  - Knowles
Cazenovia, NY, United States
HiT250 Range High Temperature
HiT250 Range High Temperature
HiT250 Range of High Temperature Multilayer Ceramic Capacitors Our high temperature MLCC series exhibit stable performance across an extended operating temperature range of -55°C to +250°C. Both Class I and Class II parts are available with DC voltage ratings of 50,100 and 200V satisfying a wide range of demanding applications. To provide high reliability operation in the extremes of temperature encountered in down hole exploration, avionics and automotive systems, Knowles High Temperature HiT range products are approved for use at elevated temperatures of up to 250°C 250ºC operating temperature 0603 to 2220 chip sizes C0G/NP0 (1B) dielectric Capacitance range from 3.9pF up to 39nF Voltage ratings from 10V to 630V RoHS compliant / Pb Free Au over Ni termination Sample kits available Additional information is available from the family datasheet: HiT250 high temperature MLCC For Testing, FIT data, solder profile and further performance data take a look at the Application Note AN0029 Knowles HiT range Multilayer Ceramic Capacitors from 160ºC to 250°C Maximum capacitance values - HiT250 range - 250°C capacitors - Chip Size Rated Voltage - 0603 - 0805 - 1206 - 1210 - 1808 - 1812 - 2220 C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) C0G/NP0(1B) X7R(2R1) Min Cap 3.9pF 1.0nF 4.7pF 4.7nF 10pF 15nF 22pF 33nF 22pF 100nF 47pF 82nF 68pF 470nF 10V 390pF 100nF 1.5nF 150nF 3.3nF 330nF 5.6nF 680nF 5.6nF 560nF 12nF 1.5uF 39nF 2.2uF 16V 390pF 33nF 1.5nF 100nF 3.3nF 180nF 5.6nF 470nF 5.6nF 330nF 12nF 1.0uF 39nF 1.5uF 25V 390pF 10nF 1.5nF 47nF 3.3nF 150nF 5.6nF 330nF 5.6nF 270nF 12nF 680nF 39nF 1.0uF 50V 390pF - 1.5nF - 3.3nF - 5.6nF - 5.6nF - 12nF - 39nF - 100V 330pF - 1.0nF - 2.7nF - 3.9nF - 4.7nF - 10nF - 27nF - 200V 120pF - 560pF - 1.2nF - 2.7nF - 2.7nF - 6.8nF - 15nF - 250V 68pF 330pF 680pF 1.8nF 1.8nF 4.7nF 10nF 500V 33pF - 120pF - 390pF - 820pF - 1.0nF - 2.2nF - 4.7nF - 630V - - 39pF - 150pF - 470pF - 470pF - 1.5nF - 2.2nF - Note: Other capacitance values may become available, please contact us if you need values other than those shown in the above table.

HiT250 Range of High Temperature Multilayer Ceramic Capacitors


Our high temperature MLCC series exhibit stable performance across an extended operating temperature range of -55°C to +250°C. Both Class I and Class II parts are available with DC voltage ratings of 50,100 and 200V satisfying a wide range of demanding applications.

To provide high reliability operation in the extremes of temperature encountered in down hole exploration, avionics and automotive systems, Knowles High Temperature HiT range products are approved for use at elevated temperatures of up to 250°C

  • 250ºC operating temperature
  • 0603 to 2220 chip sizes
  • C0G/NP0 (1B) dielectric
  • Capacitance range from 3.9pF up to 39nF
  • Voltage ratings from 10V to 630V
  • RoHS compliant / Pb Free
  • Au over Ni termination
  • Sample kits available

Additional information is available from the family datasheet: HiT250 high temperature MLCC

For Testing, FIT data, solder profile and further performance data take a look at the Application Note AN0029 Knowles HiT range Multilayer Ceramic Capacitors from 160ºC to 250°C


Maximum capacitance values - HiT250 range - 250°C capacitors


- Chip Size
Rated Voltage - 0603 - 0805 - 1206 - 1210 - 1808 - 1812 - 2220

C0G/NP0(1B)

X7R(2R1)

C0G/NP0(1B)

X7R(2R1)

C0G/NP0(1B)

X7R(2R1)

C0G/NP0(1B)

X7R(2R1)

C0G/NP0(1B)

X7R(2R1)

C0G/NP0(1B)

X7R(2R1)

C0G/NP0(1B)

X7R(2R1)

Min Cap

3.9pF

1.0nF

4.7pF

4.7nF

10pF

15nF

22pF

33nF

22pF

100nF

47pF

82nF

68pF

470nF

10V

390pF

100nF

1.5nF

150nF

3.3nF

330nF

5.6nF

680nF

5.6nF

560nF

12nF

1.5uF

39nF

2.2uF

16V

390pF

33nF

1.5nF

100nF

3.3nF

180nF

5.6nF

470nF

5.6nF

330nF

12nF

1.0uF

39nF

1.5uF

25V

390pF

10nF

1.5nF

47nF

3.3nF

150nF

5.6nF

330nF

5.6nF

270nF

12nF

680nF

39nF

1.0uF

50V

390pF

-

1.5nF

-

3.3nF

-

5.6nF

-

5.6nF

-

12nF

-

39nF

-

100V

330pF

-

1.0nF

-

2.7nF

-

3.9nF

-

4.7nF

-

10nF

-

27nF

-

200V

120pF

-

560pF

-

1.2nF

-

2.7nF

-

2.7nF

-

6.8nF

-

15nF

-

250V

68pF

330pF

680pF

1.8nF

1.8nF

4.7nF

10nF

500V

33pF

-

120pF

-

390pF

-

820pF

-

1.0nF

-

2.2nF

-

4.7nF

-

630V

-

-

39pF

-

150pF

-

470pF

-

470pF

-

1.5nF

-

2.2nF

-


Note: Other capacitance values may become available, please contact us if you need values other than those shown in the above table.

Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category Capacitors
Product Name HiT250 Range High Temperature
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers