The VC1 residual capacitance range MLCCs provide a more stable capacitance value with voltage - not to drop below 50% of the 1Vrms 1kHz value, up to full rated DC voltage, at room temperature.
They can be operated continuously at full rated voltage, but if de-rated will maintain a larger percentage of their original capacitance value, e.g. at 80% RV capacitance value equals 60% approx..
Defined capacitance value in case sizes from 0805 to 3640, with voltage rating up to 3kV. Ideal for Power supplies, capacitance critical circuits, smoothing circuits and EMI suppression.
Features
Operating Temperature
-55°C to +125°C
Temperature Coefficient
(Typical) ± 15%
Insulation Resistance at +25°C
Time constant (Ri xCr) (whichever is the least) 100GΩ or 1000s
Ageing Rate
Typical 1% per time decade
| Knowles | |
|---|---|
| Product Category | Capacitors |
| Product Name | VC1 Standard and High Voltage |
| Configuration / Form Factor | Leaded Capacitor |