OK International Tip, Soldering Iron, Hoof, 0.5Mm; Tip / Nozzle Width Metcal SMC-9HK0005S

Description
TIP, SOLDERING IRON, HOOF, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-9 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, HOOF, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-9 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, Hoof, 0.5Mm; Tip / Nozzle Width Metcal - 13AC7668 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, Hoof, 0.5Mm; Tip / Nozzle Width Metcal
13AC7668
Tip, Soldering Iron, Hoof, 0.5Mm; Tip / Nozzle Width Metcal 13AC7668
TIP, SOLDERING IRON, HOOF, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-9 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, HOOF, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7668
Product Name Tip, Soldering Iron, Hoof, 0.5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 1796043 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Heavy Duty V-Style Straight Cutting Torch - The Detroiter (36
Specs
Equipment Type Gun / Iron
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
Thickness Capability 1/8" to 12"
View Details
Step-switched power sources with Origo™ Feed 304 M12 - Origo™ Mig 320/410 - ESAB Welding and Cutting Products
Specs
Equipment Type Complete System; PowerSource / Station
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
View Details