OK International Soldering Tip, 60 Deg Hoof, 1.1Mm; Tip / Nozzle Width Metcal SMC-9HF6011S

Description
SOLDERING TIP, 60 DEG HOOF, 1.1MM; Tip / Nozzle Width:1.1mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-9 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, 60 DEG HOOF, 1.1MM; Tip / Nozzle Width:1.1mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-9 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, 60 Deg Hoof, 1.1Mm; Tip / Nozzle Width Metcal - 25AC2256 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 60 Deg Hoof, 1.1Mm; Tip / Nozzle Width Metcal
25AC2256
Soldering Tip, 60 Deg Hoof, 1.1Mm; Tip / Nozzle Width Metcal 25AC2256
SOLDERING TIP, 60 DEG HOOF, 1.1MM; Tip / Nozzle Width:1.1mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-9 Series RoHS Compliant: Yes

SOLDERING TIP, 60 DEG HOOF, 1.1MM; Tip / Nozzle Width:1.1mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2256
Product Name Soldering Tip, 60 Deg Hoof, 1.1Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 2716239 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Output 392 F (200 C)
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details